Anatech Electronics, Inc. 5470 MHz Cavity Band Pass Filter AB5470B1060

Description
5470 MHz Cavity Band Pass Filter
Request a Quote
Description
5470 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Garfield, NJ, United States
5470 MHz Cavity Band Pass Filter
AB5470B1060
5470 MHz Cavity Band Pass Filter AB5470B1060
5470 MHz Cavity Band Pass Filter

5470 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5470B1060
Product Name 5470 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details