Anatech Electronics, Inc. 4994 MHz Cavity Band Pass Filter AB4994B965

Description
4994 MHz Cavity Band Pass Filter
Request a Quote
Description
4994 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Garfield, NJ, United States
4994 MHz Cavity Band Pass Filter
AB4994B965
4994 MHz Cavity Band Pass Filter AB4994B965
4994 MHz Cavity Band Pass Filter

4994 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4994B965
Product Name 4994 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details