Anatech Electronics, Inc. 2120 MHz Cavity Band Pass Filter AB2120B919

Description
2120 MHz Cavity Band Pass Filter
Request a Quote
Description
2120 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Garfield, NJ, United States
2120 MHz Cavity Band Pass Filter
AB2120B919
2120 MHz Cavity Band Pass Filter AB2120B919
2120 MHz Cavity Band Pass Filter

2120 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2120B919
Product Name 2120 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details