Anatech Electronics, Inc.
Crystal Band Pass FIlter
AM243CR166
Description
Crystal Band Pass FIlter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass FIlter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM243CR166 |
|
Product Name
|
Crystal Band Pass FIlter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
243 MHz
|
|
Bandwidth
|
50 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4300 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details