Anatech Electronics, Inc. 5344 MHz Cavity Band Pass Filter AB5344B870

Description
5344 MHz Cavity Band Pass Filter
Request a Quote
Description
5344 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Garfield, NJ, United States
5344 MHz Cavity Band Pass Filter
AB5344B870
5344 MHz Cavity Band Pass Filter AB5344B870
5344 MHz Cavity Band Pass Filter

5344 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5344B870
Product Name 5344 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details