Anatech Electronics, Inc. 2350 MHz Cavity Bandpass Filter for Outdoor AB2350B1160-SFTF-O

Description
2350 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2350 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Bandpass Filter for Outdoor
AB2350B1160-SFTF-O
2350 MHz Cavity Bandpass Filter for Outdoor AB2350B1160-SFTF-O
2350 MHz Cavity Bandpass Filter for Outdoor

2350 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2350B1160-SFTF-O
Product Name 2350 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details