Anatech Electronics, Inc. 2300 MHz Ceramic Band Pass Filter AM2300B1403

Description
2300 MHz Ceramic Band Pass Filter
Request a Quote
Description
2300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Ceramic Band Pass Filter - AM2300B1403 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Ceramic Band Pass Filter
AM2300B1403
2300 MHz Ceramic Band Pass Filter AM2300B1403
2300 MHz Ceramic Band Pass Filter

2300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2300B1403
Product Name 2300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2300 MHz
Bandwidth 170000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details