Anatech Electronics, Inc. 5000 MHz Cavity Band Pass Filter AB5000B803

Description
5000 MHz Cavity Band Pass Filter
Request a Quote
Description
5000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Cavity Band Pass Filter
AB5000B803
5000 MHz Cavity Band Pass Filter AB5000B803
5000 MHz Cavity Band Pass Filter

5000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5000B803
Product Name 5000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details