Anatech Electronics, Inc. 2355 MHz Cavity Band Pass Filter AB2355B1328

Description
2355 MHz Cavity Band Pass Filter
Request a Quote
Description
2355 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Garfield, NJ, United States
2355 MHz Cavity Band Pass Filter
AB2355B1328
2355 MHz Cavity Band Pass Filter AB2355B1328
2355 MHz Cavity Band Pass Filter

2355 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2355B1328
Product Name 2355 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details