Anatech Electronics, Inc. 2240 MHz Ceramic Band Pass Filter AM2240B1412

Description
2240 MHz Ceramic Band Pass Filter
Request a Quote
Description
2240 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2240 MHz Ceramic Band Pass Filter - AM2240B1412 - Anatech Electronics, Inc.
Garfield, NJ, United States
2240 MHz Ceramic Band Pass Filter
AM2240B1412
2240 MHz Ceramic Band Pass Filter AM2240B1412
2240 MHz Ceramic Band Pass Filter

2240 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2240B1412
Product Name 2240 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2240 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details