Anatech Electronics, Inc. 14100 MHz Cavity Band Pass Filter AB14100B1150

Description
14100 MHz Cavity Band Pass Filter
Request a Quote
Description
14100 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Garfield, NJ, United States
14100 MHz Cavity Band Pass Filter
AB14100B1150
14100 MHz Cavity Band Pass Filter AB14100B1150
14100 MHz Cavity Band Pass Filter

14100 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB14100B1150
Product Name 14100 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details