Anatech Electronics, Inc. 350 MHz Cavity Band Pass Filter AB350B1335

Description
350 MHz Cavity Band Pass Filter
Request a Quote
Description
350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Garfield, NJ, United States
350 MHz Cavity Band Pass Filter
AB350B1335
350 MHz Cavity Band Pass Filter AB350B1335
350 MHz Cavity Band Pass Filter

350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB350B1335
Product Name 350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details