Anatech Electronics, Inc. 2190 MHz Ceramic Band Pass Filter AM2190B1182

Description
2190 MHz Ceramic Band Pass Filter
Request a Quote
Description
2190 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2190 MHz Ceramic Band Pass Filter - AM2190B1182 - Anatech Electronics, Inc.
Garfield, NJ, United States
2190 MHz Ceramic Band Pass Filter
AM2190B1182
2190 MHz Ceramic Band Pass Filter AM2190B1182
2190 MHz Ceramic Band Pass Filter

2190 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2190B1182
Product Name 2190 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2190 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details