Anatech Electronics, Inc. 1730 MHz Cavity Band Pass Filter AB1730B866

Description
1730 MHz Cavity Band Pass Filter
Request a Quote
Description
1730 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Garfield, NJ, United States
1730 MHz Cavity Band Pass Filter
AB1730B866
1730 MHz Cavity Band Pass Filter AB1730B866
1730 MHz Cavity Band Pass Filter

1730 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1730B866
Product Name 1730 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details