Anatech Electronics, Inc. 31.1 GHz Cavity Band Pass Filter AB31B1031

Description
31.1 GHz Cavity Band Pass Filter
Request a Quote
Description
31.1 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Garfield, NJ, United States
31.1 GHz Cavity Band Pass Filter
AB31B1031
31.1 GHz Cavity Band Pass Filter AB31B1031
31.1 GHz Cavity Band Pass Filter

31.1 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB31B1031
Product Name 31.1 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details