Anatech Electronics, Inc. 2140 MHz Ceramic Band Pass Filter AM2140B1062

Description
2140 MHz Ceramic Band Pass Filter
Request a Quote
Description
2140 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Ceramic Band Pass Filter - AM2140B1062 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Ceramic Band Pass Filter
AM2140B1062
2140 MHz Ceramic Band Pass Filter AM2140B1062
2140 MHz Ceramic Band Pass Filter

2140 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2140B1062
Product Name 2140 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2140 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details