Anatech Electronics, Inc. 5785 MHz Cavity Band Pass Filter AB5785B741

Description
5785 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5785 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz Cavity Band Pass Filter
AB5785B741
5785 MHz Cavity Band Pass Filter AB5785B741
5785 MHz Cavity Band Pass Filter for WIFI

5785 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5785B741
Product Name 5785 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details