Anatech Electronics, Inc. 4935 MHz Cavity Band Pass Filter AB4935B907

Description
4935 MHz Cavity Band Pass Filter
Request a Quote
Description
4935 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Garfield, NJ, United States
4935 MHz Cavity Band Pass Filter
AB4935B907
4935 MHz Cavity Band Pass Filter AB4935B907
4935 MHz Cavity Band Pass Filter

4935 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4935B907
Product Name 4935 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details