Anatech Electronics, Inc. 4475 MHz Cavity Band Pass Filter AB4475B1331

Description
4475 MHz Cavity Band Pass Filter
Request a Quote
Description
4475 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Garfield, NJ, United States
4475 MHz Cavity Band Pass Filter
AB4475B1331
4475 MHz Cavity Band Pass Filter AB4475B1331
4475 MHz Cavity Band Pass Filter

4475 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4475B1331
Product Name 4475 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details