Anatech Electronics, Inc. 2100 MHz ceramic Band Pass filter AM2100B1588

Description
2100 MHz ceramic Band Pass filter
Request a Quote
Description
2100 MHz ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz ceramic Band Pass filter - AM2100B1588 - Anatech Electronics, Inc.
Garfield, NJ, United States
2100 MHz ceramic Band Pass filter
AM2100B1588
2100 MHz ceramic Band Pass filter AM2100B1588
2100 MHz ceramic Band Pass filter

2100 MHz ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2100B1588
Product Name 2100 MHz ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2100 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details