Anatech Electronics, Inc. 2672 MHz Cavity Band Pass Filter AB2672B872

Description
2672 MHz Cavity Band Pass Filter
Request a Quote
Description
2672 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Garfield, NJ, United States
2672 MHz Cavity Band Pass Filter
AB2672B872
2672 MHz Cavity Band Pass Filter AB2672B872
2672 MHz Cavity Band Pass Filter

2672 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2672B872
Product Name 2672 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details