Anatech Electronics, Inc. 2593 MHz Cavity Band Pass Filter AB2593B765

Description
2593 MHz Cavity Band Pass Filter
Request a Quote
Description
2593 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Garfield, NJ, United States
2593 MHz Cavity Band Pass Filter
AB2593B765
2593 MHz Cavity Band Pass Filter AB2593B765
2593 MHz Cavity Band Pass Filter

2593 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2593B765
Product Name 2593 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details