Anatech Electronics, Inc. 2100 MHz Ceramic Band Pass Filter AM2100B1302

Description
2100 MHz Ceramic Band Pass Filter
Request a Quote
Description
2100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz Ceramic Band Pass Filter - AM2100B1302 - Anatech Electronics, Inc.
Garfield, NJ, United States
2100 MHz Ceramic Band Pass Filter
AM2100B1302
2100 MHz Ceramic Band Pass Filter AM2100B1302
2100 MHz Ceramic Band Pass Filter

2100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2100B1302
Product Name 2100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2100 MHz
Bandwidth 166000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details