Anatech Electronics, Inc. 5570 MHz WiFi Cavity Filter AB5570B554

Description
5570 MHz WiFi Cavity Filter
Request a Quote
Description
5570 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Garfield, NJ, United States
5570 MHz WiFi Cavity Filter
AB5570B554
5570 MHz WiFi Cavity Filter AB5570B554
5570 MHz WiFi Cavity Filter

5570 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5570B554
Product Name 5570 MHz WiFi Cavity Filter
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details