Anatech Electronics, Inc. 1.3 GHz Cavity Band Pass Filter AB1300B469

Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote
Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.3 GHz Cavity Band Pass Filter
AB1300B469
1.3 GHz Cavity Band Pass Filter AB1300B469
1.3 GHz Cavity Band Pass Filter for Satellite Communication

1.3 GHz Cavity Band Pass Filter for Satellite Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1300B469
Product Name 1.3 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details