Anatech Electronics, Inc. 5510 MHz Cavity Band Pass Filter AB5510B563

Description
5510 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5510 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Garfield, NJ, United States
5510 MHz Cavity Band Pass Filter
AB5510B563
5510 MHz Cavity Band Pass Filter AB5510B563
5510 MHz cavity Band Pass filter for WiFi applications

5510 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5510B563
Product Name 5510 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details