Anatech Electronics, Inc. 200 MHz Crystal Band Pass FIlter AM200CR211

Description
200 MHz Crystal Band Pass FIlter
Request a Quote
Description
200 MHz Crystal Band Pass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz Crystal Band Pass FIlter - AM200CR211 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz Crystal Band Pass FIlter
AM200CR211
200 MHz Crystal Band Pass FIlter AM200CR211
200 MHz Crystal Band Pass FIlter

200 MHz Crystal Band Pass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM200CR211
Product Name 200 MHz Crystal Band Pass FIlter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 200 MHz
Bandwidth 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details