Anatech Electronics, Inc. 1575 MHz Cavity Band Pass Filter AB1575B1272

Description
1575 MHz Cavity Band Pass Filter
Request a Quote
Description
1575 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Cavity Band Pass Filter
AB1575B1272
1575 MHz Cavity Band Pass Filter AB1575B1272
1575 MHz Cavity Band Pass Filter

1575 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1575B1272
Product Name 1575 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details