Anatech Electronics, Inc.
WiFi Band Pass Filter
AB2436B513
Description
WiFi Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WiFi Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB2436B513 |
|
Product Name
|
WiFi Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2436 MHz
|
|
Bandwidth
|
70000 kHz
|
|
Insertion Loss
|
1.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1912 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4300 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1902 MHz
Bandwidth
85000 kHz
View Details