Anatech Electronics, Inc. 1950 MHz WCDMA RF-Tx SAW Filter AM1950S393

Description
1950 MHz WCDMA RF-Tx SAW Filter
Request a Quote
Description
1950 MHz WCDMA RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz WCDMA RF-Tx SAW Filter - AM1950S393 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz WCDMA RF-Tx SAW Filter
AM1950S393
1950 MHz WCDMA RF-Tx SAW Filter AM1950S393
1950 MHz WCDMA RF-Tx SAW Filter

1950 MHz WCDMA RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950S393
Product Name 1950 MHz WCDMA RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details