Anatech Electronics, Inc. 5500 MHz Cavity Band Pass Filter AB5500B1321

Description
5500 MHz Cavity Band Pass Filter
Request a Quote
Description
5500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Cavity Band Pass Filter
AB5500B1321
5500 MHz Cavity Band Pass Filter AB5500B1321
5500 MHz Cavity Band Pass Filter

5500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5500B1321
Product Name 5500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details