Anatech Electronics, Inc. 3700 MHz Cavity Band Pass Filter AB3700B1344

Description
3700 MHz Cavity Band Pass Filter
Request a Quote
Description
3700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Cavity Band Pass Filter
AB3700B1344
3700 MHz Cavity Band Pass Filter AB3700B1344
3700 MHz Cavity Band Pass Filter

3700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3700B1344
Product Name 3700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details