Anatech Electronics, Inc. 4960 MHz Cavity Band Pass Filter AB4960B936

Description
4960 MHz Cavity Band Pass Filter
Request a Quote
Description
4960 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Garfield, NJ, United States
4960 MHz Cavity Band Pass Filter
AB4960B936
4960 MHz Cavity Band Pass Filter AB4960B936
4960 MHz Cavity Band Pass Filter

4960 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4960B936
Product Name 4960 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details