Anatech Electronics, Inc. 2835 MHz Cavity Band Pass Filter AB2835B1262

Description
2835 MHz Cavity Band Pass Filter
Request a Quote
Description
2835 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Garfield, NJ, United States
2835 MHz Cavity Band Pass Filter
AB2835B1262
2835 MHz Cavity Band Pass Filter AB2835B1262
2835 MHz Cavity Band Pass Filter

2835 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2835B1262
Product Name 2835 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
Insertion Loss 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details