Anatech Electronics, Inc. 1950 MHz Ceramic Band Pass Filter AM1950B1647

Description
1950 MHz Ceramic Band Pass Filter
Request a Quote
Description
1950 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Ceramic Band Pass Filter - AM1950B1647 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Ceramic Band Pass Filter
AM1950B1647
1950 MHz Ceramic Band Pass Filter AM1950B1647
1950 MHz Ceramic Band Pass Filter

1950 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950B1647
Product Name 1950 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details