Anatech Electronics, Inc. 2466.5 MHz WiFi Cavity Band Pass Filter AB2466B1269

Description
2466.5 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2466.5 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Garfield, NJ, United States
2466.5 MHz WiFi Cavity Band Pass Filter
AB2466B1269
2466.5 MHz WiFi Cavity Band Pass Filter AB2466B1269
2466.5 MHz WiFi Cavity Band Pass Filter

2466.5 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2466B1269
Product Name 2466.5 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details