Anatech Electronics, Inc. 1950 MHz Ceramic Band Pass Filter AM1950B1646

Description
1950 MHz Ceramic Band Pass Filter
Request a Quote
Description
1950 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Ceramic Band Pass Filter - AM1950B1646 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Ceramic Band Pass Filter
AM1950B1646
1950 MHz Ceramic Band Pass Filter AM1950B1646
1950 MHz Ceramic Band Pass Filter

1950 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950B1646
Product Name 1950 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details