Anatech Electronics, Inc. 2512.5 MHz Cavity Band Pass Filter AB2512B1270

Description
2512.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2512.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Garfield, NJ, United States
2512.5 MHz Cavity Band Pass Filter
AB2512B1270
2512.5 MHz Cavity Band Pass Filter AB2512B1270
2512.5 MHz Cavity Band Pass Filter

2512.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2512B1270
Product Name 2512.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details