Anatech Electronics, Inc.
WiFi Band Pass Filter
AB2410B717
Description
WiFi Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WiFi Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB2410B717 |
|
Product Name
|
WiFi Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2410 MHz
|
|
Bandwidth
|
73000 kHz
|
|
Insertion Loss
|
1.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5290 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1644 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
33000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
20000 kHz
View Details