Anatech Electronics, Inc. 1175 MHz Cavity Band Pass Filter AB1175B1271

Description
1175 MHz Cavity Band Pass Filter
Request a Quote
Description
1175 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Garfield, NJ, United States
1175 MHz Cavity Band Pass Filter
AB1175B1271
1175 MHz Cavity Band Pass Filter AB1175B1271
1175 MHz Cavity Band Pass Filter

1175 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1175B1271
Product Name 1175 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details