Anatech Electronics, Inc. 1887 MHz Wireless RF SAW Filter AM1887S391

Description
1887 MHz Wireless RF SAW Filter
Request a Quote
Description
1887 MHz Wireless RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1887 MHz Wireless RF SAW Filter - AM1887S391 - Anatech Electronics, Inc.
Garfield, NJ, United States
1887 MHz Wireless RF SAW Filter
AM1887S391
1887 MHz Wireless RF SAW Filter AM1887S391
1887 MHz Wireless RF SAW Filter

1887 MHz Wireless RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1887S391
Product Name 1887 MHz Wireless RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1888 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details