Anatech Electronics, Inc. 225 MHz Cavity Band Pass Filter AB225B1351

Description
225 MHz Cavity Band Pass Filter
Request a Quote
Description
225 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Garfield, NJ, United States
225 MHz Cavity Band Pass Filter
AB225B1351
225 MHz Cavity Band Pass Filter AB225B1351
225 MHz Cavity Band Pass Filter

225 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB225B1351
Product Name 225 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details