Anatech Electronics, Inc. 1882 MHz Ceramic Band Pass Filter AM1882B1608

Description
1882 MHz Ceramic Band Pass Filter
Request a Quote
Description
1882 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882 MHz Ceramic Band Pass Filter - AM1882B1608 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882 MHz Ceramic Band Pass Filter
AM1882B1608
1882 MHz Ceramic Band Pass Filter AM1882B1608
1882 MHz Ceramic Band Pass Filter

1882 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1882B1608
Product Name 1882 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1882 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details