Anatech Electronics, Inc. 1855 MHz K-PCS RF-Rx SAW Filter AM1855S389

Description
1855 MHz K-PCS RF-Rx SAW Filter
Request a Quote
Description
1855 MHz K-PCS RF-Rx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1855 MHz K-PCS RF-Rx SAW Filter - AM1855S389 - Anatech Electronics, Inc.
Garfield, NJ, United States
1855 MHz K-PCS RF-Rx SAW Filter
AM1855S389
1855 MHz K-PCS RF-Rx SAW Filter AM1855S389
1855 MHz K-PCS RF-Rx SAW Filter

1855 MHz K-PCS RF-Rx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1855S389
Product Name 1855 MHz K-PCS RF-Rx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1855 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details