Anatech Electronics, Inc. 5225 MHz Cavity Band Pass Filter AB5225B1319

Description
5225 MHz Cavity Band Pass Filter
Request a Quote
Description
5225 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Garfield, NJ, United States
5225 MHz Cavity Band Pass Filter
AB5225B1319
5225 MHz Cavity Band Pass Filter AB5225B1319
5225 MHz Cavity Band Pass Filter

5225 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5225B1319
Product Name 5225 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details