Anatech Electronics, Inc. 5510 MHz WiFi Cavity Filter AB5510B540

Description
5510 MHz WiFi Cavity Filter
Request a Quote
Description
5510 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Garfield, NJ, United States
5510 MHz WiFi Cavity Filter
AB5510B540
5510 MHz WiFi Cavity Filter AB5510B540
5510 MHz WiFi Cavity Filter

5510 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5510B540
Product Name 5510 MHz WiFi Cavity Filter
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details