Anatech Electronics, Inc. 5590 MHz WiFi Cavity Filter AB5590B567

Description
5590 MHz WiFi Cavity Filter
Request a Quote
Description
5590 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Garfield, NJ, United States
5590 MHz WiFi Cavity Filter
AB5590B567
5590 MHz WiFi Cavity Filter AB5590B567
5590 MHz WiFi Cavity Filter

5590 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5590B567
Product Name 5590 MHz WiFi Cavity Filter
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details