Anatech Electronics, Inc. 184 MHz IF Saw Filter 15 MHz Bandwidth AM184S629

Description
184 MHz IF Saw Filter 15 MHz Bandwidth
Request a Quote
Description
184 MHz IF Saw Filter 15 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
184 MHz IF Saw Filter 15 MHz Bandwidth - AM184S629 - Anatech Electronics, Inc.
Garfield, NJ, United States
184 MHz IF Saw Filter 15 MHz Bandwidth
AM184S629
184 MHz IF Saw Filter 15 MHz Bandwidth AM184S629
184 MHz IF Saw Filter 15 MHz Bandwidth

184 MHz IF Saw Filter 15 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM184S629
Product Name 184 MHz IF Saw Filter 15 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 184 MHz
Bandwidth 15450 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details