Anatech Electronics, Inc. 1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter AM1805B533

Description
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter
Request a Quote
Description
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter - AM1805B533 - Anatech Electronics, Inc.
Garfield, NJ, United States
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter
AM1805B533
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter AM1805B533
1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter

1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1805B533
Product Name 1805 MHz LTE Frquency Band 3 Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1805 MHz
Bandwidth 410000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details