Anatech Electronics, Inc. 2302 MHz Cavity Band Pass Filter AB2302B924

Description
2302 MHz Cavity Band Pass Filter
Request a Quote
Description
2302 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Garfield, NJ, United States
2302 MHz Cavity Band Pass Filter
AB2302B924
2302 MHz Cavity Band Pass Filter AB2302B924
2302 MHz Cavity Band Pass Filter

2302 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2302B924
Product Name 2302 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details